RAF Electronic Hardware Female Standoffs Inch 2103T-632-N

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female-Female, 11.91mm is made from nylon (polyamide) and features a thread size of 6-32 UNC. It is designed for applications requiring a hexagonal shape for easy installation and removal. The overall length of the standoff is 11.91mm, with an external width of 6.35mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for use in various electronic and mechanical assemblies where a secure connection is needed between components.

Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female-Female, 11.91mm is made from nylon (polyamide) and features a thread size of 6-32 UNC. It is designed for applications requiring a hexagonal shape for easy installation and removal. The overall length of the standoff is 11.91mm, with an external width of 6.35mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for use in various electronic and mechanical assemblies where a secure connection is needed between components.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2103T-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2103T-632-N
Female Standoffs Inch 2103T-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1871-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1871-ND
Board Spacers, Standoffs 1772-1871-ND
"Hex Standoff Threaded #6-32 Nylon 0.469"" (11.90mm)"

"Hex Standoff Threaded #6-32 Nylon 0.469"" (11.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2103T-632-N
Standoffs & Spacers 2103T-632-N
Standoffs & Spacers 1/4 Hex Fem Stdoff 15/32" NYL 6-32

Standoffs & Spacers 1/4 Hex Fem Stdoff 15/32" NYL 6-32

Buy Now Datasheet
Standoff, Hex Female-Female, 11.91Mm; Standoff Material Raf Electronic Hardware - 01AH2788 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 11.91Mm; Standoff Material Raf Electronic Hardware
01AH2788
Standoff, Hex Female-Female, 11.91Mm; Standoff Material Raf Electronic Hardware 01AH2788
STANDOFF, HEX FEMALE-FEMALE, 11.91MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.91mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 11.91MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.91mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2103T-632-N 1772-1871-ND 2103T-632-N 01AH2788
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 11.91Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details