SPACER/STANDOFF, NYLON, 6.35MM X 7.95MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:7.95mm; Overall Length:7.95mm; External Width:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 5/16 LNGTH 6-32 STD FML HEX STANDOFF
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2101-632-N | 27T8745 | 2101-632-N |
| Product Name | Female Standoffs Inch | Spacer/standoff, Nylon, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female Standoff; Hex | Standoff |