RAF Electronic Hardware Female Standoffs Inch 2101-440-SS

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, part number 27T8743, is made of stainless steel and features a hex female design. It has a body length and overall length of 7.95 mm, with an external width of 6.35 mm. The product is compliant with RoHS regulations, ensuring it meets environmental standards. It is suitable for applications requiring a durable and reliable standoff solution. The thread size is compatible with 4-40 imperial specifications, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, part number 27T8743, is made of stainless steel and features a hex female design. It has a body length and overall length of 7.95 mm, with an external width of 6.35 mm. The product is compliant with RoHS regulations, ensuring it meets environmental standards. It is suitable for applications requiring a durable and reliable standoff solution. The thread size is compatible with 4-40 imperial specifications, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2101-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2101-440-SS
Female Standoffs Inch 2101-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1391-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1391-ND
Board Spacers, Standoffs 1772-1391-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.313"" (7.95mm) 5/16"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2101-440-SS
Standoffs & Spacers 2101-440-SS
Standoffs & Spacers 5/16 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 5/16 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware - 27T8743 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware
27T8743
Spacer/standoff, Ss, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware 27T8743
SPACER/STANDOFF, SS, 6.35MM X 7.95MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:7.95mm; Overall Length:7.95mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 7.95MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:7.95mm; Overall Length:7.95mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2101-440-SS 1772-1391-ND 2101-440-SS 27T8743
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Ss, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details