RAF Electronic Hardware Board Spacers, Standoffs 2100-632-AL-7

Description
"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1888-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1888-ND
Board Spacers, Standoffs 1772-1888-ND
"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer/standoff, Aluminium 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware - 27T8738 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Aluminium 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
27T8738
Spacer/standoff, Aluminium 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware 27T8738
SPACER/STANDOFF, ALUMINIUM 6.35Mm x 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ALUMINIUM 6.35Mm x 6.35MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2100-632-AL-7
Standoffs & Spacers 2100-632-AL-7
Standoffs & Spacers 1/4 LGNTH 6-32 STD FML HEX STANDOFF

Standoffs & Spacers 1/4 LGNTH 6-32 STD FML HEX STANDOFF

Buy Now Datasheet
1/4 HEX FEMALE STANDOFF, 6-32, ALUMINUMIRIDITE(CLEAR), 1/4 - 70006412 - Allied Electronics, Inc.
Fort Worth, TX, USA
1/4 HEX FEMALE STANDOFF, 6-32, ALUMINUMIRIDITE(CLEAR), 1/4
70006412
1/4 HEX FEMALE STANDOFF, 6-32, ALUMINUMIRIDITE(CLEAR), 1/4 70006412
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1888-ND 27T8738 2100-632-AL-7 70006412
Product Name Board Spacers, Standoffs Spacer/standoff, Aluminium 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers 1/4 HEX FEMALE STANDOFF, 6-32, ALUMINUMIRIDITE(CLEAR), 1/4
Type & Shape Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-832-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details