"Hex Standoff Threaded #4-40 Aluminum 0.125"" (3.18mm) 1/8"""
STANDOFF, HEX FEMALE, ALUMINUM, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:3.18mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2098-440-AL | 1772-2098-440-AL-ND | 74X7638 |
| Product Name | Female Standoffs Inch | Board Spacers, Standoffs | Standoff, Hex Female, Aluminum, 3.18Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Female / Female Standoff; Hex |