RAF Electronic Hardware Female Standoffs Inch 2073-256-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2073-256-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 1-1/2 inches. This product is RoHS compliant and does not have any plating finish. Its robust material and design make it suitable for various applications requiring secure spacing and mounting.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2073-256-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 1-1/2 inches. This product is RoHS compliant and does not have any plating finish. Its robust material and design make it suitable for various applications requiring secure spacing and mounting.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2073-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2073-256-SS
Female Standoffs Inch 2073-256-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2073-256-SS
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Supports - 304171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.4331 inch (11 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details