RAF Electronic Hardware Female Standoffs Inch 2072-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2072-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2072-440-AL
Female Standoffs Inch 2072-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1246-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1246-ND
Board Spacers, Standoffs 1772-1246-ND
"Hex Standoff Threaded #4-40 Aluminum 1.438"" (36.53mm) 1 7/16"""

"Hex Standoff Threaded #4-40 Aluminum 1.438"" (36.53mm) 1 7/16"""

Buy Now Datasheet
Standoff, Hex-F, Alum, 36.51Mm, 4-40; Standoff Material Raf Electronic Hardware - 94X4086 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex-F, Alum, 36.51Mm, 4-40; Standoff Material Raf Electronic Hardware
94X4086
Standoff, Hex-F, Alum, 36.51Mm, 4-40; Standoff Material Raf Electronic Hardware 94X4086
STANDOFF, HEX-F, ALUM, 36.51MM, 4-40; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:36.51mm; Overall Length:36.51mm; External Width:4.762mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX-F, ALUM, 36.51MM, 4-40; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:36.51mm; Overall Length:36.51mm; External Width:4.762mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2072-440-AL
Standoffs & Spacers 2072-440-AL
Standoffs & Spacers 3/16 Hex X 1-7/16 Length Hex Female Standoff

Standoffs & Spacers 3/16 Hex X 1-7/16 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2072-440-AL 1772-1246-ND 94X4086 2072-440-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex-F, Alum, 36.51Mm, 4-40; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details