RAF Electronic Hardware Female Standoffs Inch 2061-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2061-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2061-440-N
Female Standoffs Inch 2061-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1947-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1947-ND
Board Spacers, Standoffs 1772-1947-ND
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2061-440-N
Standoffs & Spacers 2061-440-N
Standoffs & Spacers 3/4 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 3/4 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Nylon 4.776Mm X 19.05Mm; Standoff Material Raf Electronic Hardware - 27T8721 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon 4.776Mm X 19.05Mm; Standoff Material Raf Electronic Hardware
27T8721
Spacer/standoff, Nylon 4.776Mm X 19.05Mm; Standoff Material Raf Electronic Hardware 27T8721
SPACER/STANDOFF, NYLON 4.776MM X 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON 4.776MM X 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2061-440-N 1772-1947-ND 2061-440-N 27T8721
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Nylon 4.776Mm X 19.05Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
PCB Supports - 1026637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details