RAF Electronic Hardware Female Standoffs Inch 2060-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2060-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2060-440-SS
Female Standoffs Inch 2060-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1617-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1617-ND
Board Spacers, Standoffs 1772-1617-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.688"" (17.48mm) 11/16"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.688"" (17.48mm) 11/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2060-440-SS
Standoffs & Spacers 2060-440-SS
Standoffs & Spacers 11/16 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 11/16 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 4.776Mm X 17.475Mm; Standoff Material Raf Electronic Hardware - 27T8716 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 17.475Mm; Standoff Material Raf Electronic Hardware
27T8716
Spacer/standoff, Ss, 4.776Mm X 17.475Mm; Standoff Material Raf Electronic Hardware 27T8716
SPACER/STANDOFF, SS, 4.776MM X 17.475MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:17.475mm; Overall Length:17.475mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 17.475MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:17.475mm; Overall Length:17.475mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2060-440-SS 1772-1617-ND 2060-440-SS 27T8716
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Ss, 4.776Mm X 17.475Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details