RAF Electronic Hardware Female Standoffs Inch 2059-256-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2059-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2059-256-SS
Female Standoffs Inch 2059-256-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3100-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3100-ND
Board Spacers, Standoffs 1772-3100-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #2-56 Stainless Steel 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer/standoff, Ss, 4.776Mm X 15.875Mm; Standoff Material Raf Electronic Hardware - 27T8707 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 15.875Mm; Standoff Material Raf Electronic Hardware
27T8707
Spacer/standoff, Ss, 4.776Mm X 15.875Mm; Standoff Material Raf Electronic Hardware 27T8707
SPACER/STANDOFF, SS, 4.776MM X 15.875MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 15.875MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2059-256-SS
Standoffs & Spacers 2059-256-SS
Standoffs & Spacers 5/8 LNGTH 2-56 STD FML HEX STANDOFF

Standoffs & Spacers 5/8 LNGTH 2-56 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2059-256-SS 1772-3100-ND 27T8707 2059-256-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 4.776Mm X 15.875Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details