Standoffs & Spacers 9/16 LNGTH 2-56 STD FML HEX STANDOFF
SPACER/STANDOFF, SS, 4.776MM X 14.3MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:14.3mm; Overall Length:14.3mm; External Width:4.775mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2058-256-SS | 2058-256-SS | 27T8701 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Spacer/standoff, Ss, 4.776Mm X 14.3Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female Standoff; Hex |