RAF Electronic Hardware Female Standoffs Inch 2057T-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2057T-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2057T-440-SS
Female Standoffs Inch 2057T-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1836-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1836-ND
Board Spacers, Standoffs 1772-1836-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.531"" (13.49mm) 17/32"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.531"" (13.49mm) 17/32"""

Buy Now Datasheet
Standoff, Hex Female-Female, 13.49Mm; Standoff Material Raf Electronic Hardware - 01AH2760 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 13.49Mm; Standoff Material Raf Electronic Hardware
01AH2760
Standoff, Hex Female-Female, 13.49Mm; Standoff Material Raf Electronic Hardware 01AH2760
STANDOFF, HEX FEMALE-FEMALE, 13.49MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:13.49mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 13.49MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:13.49mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2057T-440-SS
Standoffs & Spacers 2057T-440-SS
Standoffs & Spacers 3/16 Hex Fem Stdoff 17/32" SS 4-40

Standoffs & Spacers 3/16 Hex Fem Stdoff 17/32" SS 4-40

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2057T-440-SS 1772-1836-ND 01AH2760 2057T-440-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 13.49Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1058101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details