RAF Electronic Hardware Board Spacers, Standoffs 2056-440-SS-20

Description
"Hex Standoff Threaded #4-40 Stainless Steel 0.438"" (11.11mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Stainless Steel 0.438"" (11.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-3771-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3771-ND
Board Spacers, Standoffs 1772-3771-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.438"" (11.11mm)"

"Hex Standoff Threaded #4-40 Stainless Steel 0.438"" (11.11mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2056-440-SS-20
Standoffs & Spacers 2056-440-SS-20
Standoffs & Spacers FF 4-40x.187x.4375,

Standoffs & Spacers FF 4-40x.187x.4375,

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-3771-ND 2056-440-SS-20
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.3937 inch (10 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Brass - A 9B43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details