RAF Electronic Hardware Female Standoffs Inch 2056-440-B

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2056-440-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2056-440-B
Female Standoffs Inch 2056-440-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2934-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2934-ND
Board Spacers, Standoffs 1772-2934-ND
"Hex Standoff Threaded #4-40 Brass 0.438"" (11.11mm)"

"Hex Standoff Threaded #4-40 Brass 0.438"" (11.11mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2056-440-B
Standoffs & Spacers 2056-440-B
Standoffs & Spacers 3/16 Hex X 7/16 Length Hex Standoff

Standoffs & Spacers 3/16 Hex X 7/16 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2056-440-B 1772-2934-ND 2056-440-B
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details