RAF Electronic Hardware Board Spacers, Standoffs 2056-440-AL-7

Description
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-2048-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2048-ND
Board Spacers, Standoffs 1772-2048-ND
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2056-440-AL-7
Standoffs & Spacers 2056-440-AL-7
Standoffs & Spacers 7/16 LGNTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 7/16 LGNTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Al, 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware - 27T8690 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
27T8690
Spacer/standoff, Al, 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware 27T8690
SPACER/STANDOFF, AL, 4.776MM X 11.125MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:11.125mm; Overall Length:11.125mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 4.776MM X 11.125MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:11.125mm; Overall Length:11.125mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-2048-ND 2056-440-AL-7 27T8690
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Al, 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Supports - 220844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details