RAF Electronic Hardware Female Standoffs Inch 2053-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2053-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2053-440-AL
Female Standoffs Inch 2053-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2927-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2927-ND
Board Spacers, Standoffs 1772-2927-ND
"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2053-440-AL
Standoffs & Spacers 2053-440-AL
Standoffs & Spacers 3/16 Hex X 1/4 Length Hex Standoff

Standoffs & Spacers 3/16 Hex X 1/4 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2053-440-AL 1772-2927-ND 2053-440-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
25mm Long, 3mm Dia. Steel Spring Post - S7270YM3025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details