RAF Electronic Hardware Female Standoffs Inch 2053-256-SS

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The spacer/standoff, part number 27T8671, is made of stainless steel and features a hex female design. It has a body length and overall length of 6.35 mm, with an external width of 4.775 mm. The product is compliant with RoHS standards, ensuring it meets environmental regulations. It is suitable for applications requiring a robust and durable standoff solution. The thread size is 2-56 in imperial measurements, making it compatible with various assembly requirements. This product is ideal for engineers looking for reliable standoffs in their projects.

Datasheet Summary
Powered by GS/AI

The spacer/standoff, part number 27T8671, is made of stainless steel and features a hex female design. It has a body length and overall length of 6.35 mm, with an external width of 4.775 mm. The product is compliant with RoHS standards, ensuring it meets environmental regulations. It is suitable for applications requiring a robust and durable standoff solution. The thread size is 2-56 in imperial measurements, making it compatible with various assembly requirements. This product is ideal for engineers looking for reliable standoffs in their projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2053-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2053-256-SS
Female Standoffs Inch 2053-256-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1842-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1842-ND
Board Spacers, Standoffs 1772-1842-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #2-56 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware - 27T8671 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
27T8671
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware 27T8671
SPACER/STANDOFF, SS, 4.776MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2053-256-SS
Standoffs & Spacers 2053-256-SS
Standoffs & Spacers 1/4 LNGTH 2-56 STD FML HEX STANDOFF

Standoffs & Spacers 1/4 LNGTH 2-56 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2053-256-SS 1772-1842-ND 27T8671 2053-256-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Square Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-A083280 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Square
Mounting Threaded
Material Metal; Aluminum
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details