RAF Electronic Hardware Female Standoffs Inch 2052T-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2052T-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2052T-440-AL
Female Standoffs Inch 2052T-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Hardware Concealed Head Standoffs - 2052T-440-AL - Heilind Electronics, Inc.
Wilmington, MA, United States
Hardware Concealed Head Standoffs
2052T-440-AL
Hardware Concealed Head Standoffs 2052T-440-AL
Hardware Concealed Head Standoffs

Hardware Concealed Head Standoffs

Buy Now
Board Spacers, Standoffs - 1772-1415-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1415-ND
Board Spacers, Standoffs 1772-1415-ND
"Hex Standoff Threaded #4-40 Aluminum 0.219"" (5.56mm) 7/32"""

"Hex Standoff Threaded #4-40 Aluminum 0.219"" (5.56mm) 7/32"""

Buy Now Datasheet
Standoff, Hex Female-Female, 5.56Mm; Standoff Material Raf Electronic Hardware - 01AH2744 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 5.56Mm; Standoff Material Raf Electronic Hardware
01AH2744
Standoff, Hex Female-Female, 5.56Mm; Standoff Material Raf Electronic Hardware 01AH2744
STANDOFF, HEX FEMALE-FEMALE, 5.56MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:5.56mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 5.56MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:5.56mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2052T-440-AL
Standoffs & Spacers 2052T-440-AL
Standoffs & Spacers 3/16 Hex X 7/32 Length Hex Female Standoff

Standoffs & Spacers 3/16 Hex X 7/32 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052T-440-AL 2052T-440-AL 1772-1415-ND 01AH2744 2052T-440-AL
Product Name Female Standoffs Inch Hardware Concealed Head Standoffs Board Spacers, Standoffs Standoff, Hex Female-Female, 5.56Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
20mm Long, 6mm Dia. Steel Spring Post - S7270YM6020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7874 inch (20 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details