RAF Electronic Hardware Female Standoffs Inch 2052T-256-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2052T-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2052T-256-SS
Female Standoffs Inch 2052T-256-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1458-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1458-ND
Board Spacers, Standoffs 1772-1458-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.219"" (5.56mm) 7/32"""

"Hex Standoff Threaded #2-56 Stainless Steel 0.219"" (5.56mm) 7/32"""

Buy Now Datasheet
Standoff, Hex Female-Female, 5.56Mm; Standoff Material Raf Electronic Hardware - 01AH2743 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 5.56Mm; Standoff Material Raf Electronic Hardware
01AH2743
Standoff, Hex Female-Female, 5.56Mm; Standoff Material Raf Electronic Hardware 01AH2743
STANDOFF, HEX FEMALE-FEMALE, 5.56MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:5.56mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 5.56MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:5.56mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2052T-256-SS
Standoffs & Spacers 2052T-256-SS
Standoffs & Spacers 3/16 Hex Fem Stdoff 7/32" SS 2-56

Standoffs & Spacers 3/16 Hex Fem Stdoff 7/32" SS 2-56

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052T-256-SS 1772-1458-ND 01AH2743 2052T-256-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 5.56Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Hexagonal Spacer With #6-32 Thread, Made from Brass - A 9B43-E63224 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Spacers - 2652265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details