SPACER/STANDOFF, SS, 4.776MM X 3.175MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:3.175mm; Overall Length:3.175mm; External Width:4.775mm RoHS Compliant: Yes
Standoffs & Spacers 1/8 LNGTH 4-40 STD FML HEX STANDOFF
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2051-440-SS | 27T8662 | 2051-440-SS |
| Product Name | Female Standoffs Inch | Spacer/standoff, Ss, 4.776Mm X 3.175Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female Standoff; Hex | Standoff |