The Female Standoff part number 2010-2520-AL from RAF Electronic Hardware is constructed from aluminum and features a round shape with a diameter of 5/8 inch. It has a thread size of 1/4-20 and a length of 9-1/2 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable and lightweight standoffs.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2010-2520-AL |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |