RAF Electronic Hardware Female Standoffs Inch 2010-1224-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2010-1224-S is constructed from steel and features a round shape with a diameter of 5/8 inch. It has a thread size of 12-24 and a length of 9-1/2 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications where durability and strength are required.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2010-1224-S is constructed from steel and features a round shape with a diameter of 5/8 inch. It has a thread size of 12-24 and a length of 9-1/2 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications where durability and strength are required.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2010-1224-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2010-1224-S
Female Standoffs Inch 2010-1224-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2010-1224-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 2809102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.3937 inch (10 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details