RAF Electronic Hardware Female Standoffs Inch 2005-2520-PH

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2005-2520-PH is constructed from Phenol and features a round shape with a diameter of 5/8 inch. It has a thread size of 1/4-20 and a length of 8-1/4 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensional requirements.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2005-2520-PH is constructed from Phenol and features a round shape with a diameter of 5/8 inch. It has a thread size of 1/4-20 and a length of 8-1/4 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensional requirements.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2005-2520-PH - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2005-2520-PH
Female Standoffs Inch 2005-2520-PH
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2005-2520-PH
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details