The Female Standoff 2001-832-PH from RAF Electronic Hardware is constructed from phenol, providing a durable option for various applications. It features a round shape with an outer diameter of 5/8 inch and a length of 7-1/4 inches. The standoff has an 8-32 thread, making it compatible with standard fasteners. This product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in engineering projects.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2001-832-PH |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |