RAF Electronic Hardware Female Standoffs Inch 2001-1032-N

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2001-1032-N from RAF Electronic Hardware is constructed from nylon, providing a lightweight and non-conductive option for various applications. It features a round shape with an outer diameter of 5/8 inch and a length of 7-1/4 inches. The standoff has a 10-32 thread, making it compatible with standard screws of that size. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in projects.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2001-1032-N from RAF Electronic Hardware is constructed from nylon, providing a lightweight and non-conductive option for various applications. It features a round shape with an outer diameter of 5/8 inch and a length of 7-1/4 inches. The standoff has a 10-32 thread, making it compatible with standard screws of that size. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2001-1032-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2001-1032-N
Female Standoffs Inch 2001-1032-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2001-1032-N
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details