RAF Electronic Hardware Female Standoffs Inch 1998-2520-PH

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoffs part number 1998-2520-PH from RAF Electronic Hardware is constructed from Phenol and features a round shape with a diameter of 5/8 inch. It has a thread size of 1/4-20 and a length of 6-1/2 inches. This product is compliant with RoHS regulations and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Female Standoffs part number 1998-2520-PH from RAF Electronic Hardware is constructed from Phenol and features a round shape with a diameter of 5/8 inch. It has a thread size of 1/4-20 and a length of 6-1/2 inches. This product is compliant with RoHS regulations and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1998-2520-PH - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1998-2520-PH
Female Standoffs Inch 1998-2520-PH
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1998-2520-PH
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-024-30ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details