The Female Standoff part number 1962-3118-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/8 inch and a length of 1-1/8 inches. The standoff has a thread size of 5/16-18, making it suitable for various fastening applications. This product is compliant with RoHS standards, indicating it meets environmental regulations. The absence of plating ensures a direct stainless steel finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1962-3118-SS |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |