RAF Electronic Hardware Female Standoffs Inch 1949T-2520-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 1949T-2520-B is constructed from brass and features a round shape with an outer diameter of 5/8 inch. It has a thread size of 1/4-20 and a length of 11/32 inch. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring secure spacing and mounting in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Female Standoff 1949T-2520-B is constructed from brass and features a round shape with an outer diameter of 5/8 inch. It has a thread size of 1/4-20 and a length of 11/32 inch. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring secure spacing and mounting in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1949T-2520-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1949T-2520-B
Female Standoffs Inch 1949T-2520-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1949T-2520-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details