RAF Electronic Hardware Female Standoffs Inch 1933-2520-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1933-2520-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1933-2520-SS
Female Standoffs Inch 1933-2520-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1933-2520-SS
Standoffs & Spacers 1933-2520-SS
Standoffs & Spacers RND FEM STDOFF 1/2 RD X 7.0"L

Standoffs & Spacers RND FEM STDOFF 1/2 RD X 7.0"L

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1933-2520-SS 1933-2520-SS
Product Name Female Standoffs Inch Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details