RAF Electronic Hardware Female Standoffs Inch 1911-1032-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1911-1032-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1911-1032-AL
Female Standoffs Inch 1911-1032-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Alu, 57.15Mm; Standoff Material Raf Electronic Hardware - 73T8053 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 57.15Mm; Standoff Material Raf Electronic Hardware
73T8053
Standoff, Round Female, Alu, 57.15Mm; Standoff Material Raf Electronic Hardware 73T8053
STANDOFF, ROUND FEMALE, ALU, 57.15MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:57.15mm; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, ALU, 57.15MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:57.15mm; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1911-1032-AL 73T8053
Product Name Female Standoffs Inch Standoff, Round Female, Alu, 57.15Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 1613671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2480 inch (6.3 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-024-20 - bisco industries
Specs
Type & Shape Standoff
View Details