RAF Electronic Hardware Female Standoffs Inch 1848-832-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1848-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1848-832-AL
Female Standoffs Inch 1848-832-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Alu, 69.85Mm; Standoff Material Raf Electronic Hardware - 51Y4058 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 69.85Mm; Standoff Material Raf Electronic Hardware
51Y4058
Standoff, Round Female, Alu, 69.85Mm; Standoff Material Raf Electronic Hardware 51Y4058
STANDOFF, ROUND FEMALE, ALU, 69.85MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:69.85mm; External Width:9.53mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 69.85MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:69.85mm; External Width:9.53mm; Product Range:

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1848-832-AL 51Y4058
Product Name Female Standoffs Inch Standoff, Round Female, Alu, 69.85Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 303749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers