RAF Electronic Hardware Female Standoffs Inch 1831-1032-AL

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 1831-1032-AL is constructed from aluminum and features a round shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 1-5/16 inches. This product is compliant with RoHS regulations and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and durable standoffs.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 1831-1032-AL is constructed from aluminum and features a round shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 1-5/16 inches. This product is compliant with RoHS regulations and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and durable standoffs.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1831-1032-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1831-1032-AL
Female Standoffs Inch 1831-1032-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1831-1032-AL
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details