RAF Electronic Hardware Female Standoffs Inch 1788-440-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 1788-440-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/16 inches and a length of 4-1/4 inches. The standoff has a thread size of 4-40, making it suitable for various applications where secure spacing is required. This product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in engineering projects.

Datasheet Summary
Powered by GS/AI

The Female Standoff 1788-440-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/16 inches and a length of 4-1/4 inches. The standoff has a thread size of 4-40, making it suitable for various applications where secure spacing is required. This product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1788-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1788-440-SS
Female Standoffs Inch 1788-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1788-440-SS
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Standoffs - 1613659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers