RAF Electronic Hardware Female Standoffs Inch 1778-440-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 1778-440-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 5/16 inch. It has a thread size of 4-40 and a length of 2-3/8 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.

Datasheet Summary
Powered by GS/AI

The Female Standoff 1778-440-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 5/16 inch. It has a thread size of 4-40 and a length of 2-3/8 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1778-440-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1778-440-S
Female Standoffs Inch 1778-440-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1778-440-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details