RAF Electronic Hardware Female Standoffs Inch 1766-440-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 1766-440-B from RAF Electronic Hardware is constructed from brass and features a round shape with a diameter of 5/16 inch. It has a thread size of 4-40 and a length of 1-7/16 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable and reliable standoffs in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 1766-440-B from RAF Electronic Hardware is constructed from brass and features a round shape with a diameter of 5/16 inch. It has a thread size of 4-40 and a length of 1-7/16 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable and reliable standoffs in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1766-440-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1766-440-B
Female Standoffs Inch 1766-440-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1766-440-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-6440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2809095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.1969 inch (5 mm)
View Details