The Female Standoff part number 1763-1032-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 5/16 inch. It has a thread size of 10-32 and a length of 1-1/4 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensional requirements.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1763-1032-S |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |