RAF Electronic Hardware Female Standoffs Inch 1716-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1716-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1716-440-SS
Female Standoffs Inch 1716-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2801-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2801-ND
Board Spacers, Standoffs 1772-2801-ND
"Round Standoff Threaded #4-40 Stainless Steel 3.000"" (76.20mm)"

"Round Standoff Threaded #4-40 Stainless Steel 3.000"" (76.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1716-440-SS
Standoffs & Spacers 1716-440-SS
Standoffs & Spacers 1/4 Rd X 3.00 Length Round Standoff

Standoffs & Spacers 1/4 Rd X 3.00 Length Round Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1716-440-SS 1772-2801-ND 1716-440-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details