RAF Electronic Hardware Female Standoffs Inch 1712-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1712-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1712-440-AL
Female Standoffs Inch 1712-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3884-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3884-ND
Board Spacers, Standoffs 1772-3884-ND
"Round Standoff Threaded #4-40 Aluminum 2.500"" (63.50mm)"

"Round Standoff Threaded #4-40 Aluminum 2.500"" (63.50mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1712-440-AL
Standoffs & Spacers 1712-440-AL
Standoffs & Spacers 1/4 Rd X 2-1/2 Length Round Standoff

Standoffs & Spacers 1/4 Rd X 2-1/2 Length Round Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1712-440-AL 1772-3884-ND 1712-440-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details