STANDOFF, ROUND FEMALE, ALU, 39.69MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:39.69mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1701-632-AL | 49X8369 |
| Product Name | Female Standoffs Inch | Standoff, Round Female, Alu, 39.69Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Round |