RAF Electronic Hardware Female Standoffs Inch 1699-440-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1699-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1699-440-N
Female Standoffs Inch 1699-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Nylon, 36.51Mm; Standoff Material Raf Electronic Hardware - 44Y3962 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 36.51Mm; Standoff Material Raf Electronic Hardware
44Y3962
Standoff, Round Female, Nylon, 36.51Mm; Standoff Material Raf Electronic Hardware 44Y3962
STANDOFF, ROUND FEMALE, NYLON, 36.51MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:36.51mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 36.51MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:36.51mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1699-440-N
Standoffs & Spacers 1699-440-N
Standoffs & Spacers 1/4 RD FM S/O 1-7/16 4-40 NYLON

Standoffs & Spacers 1/4 RD FM S/O 1-7/16 4-40 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1699-440-N 44Y3962 1699-440-N
Product Name Female Standoffs Inch Standoff, Round Female, Nylon, 36.51Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1613591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-832-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details