RAF Electronic Hardware Female Standoffs Inch 1698-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1698-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1698-632-SS
Female Standoffs Inch 1698-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1698-632-SS
Standoffs & Spacers 1698-632-SS
Standoffs & Spacers 1/4 RD FM S/O 1-3/8 6-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 1-3/8 6-32 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 34.93Mm; Standoff Material Raf Electronic Hardware - 44Y3957 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 34.93Mm; Standoff Material Raf Electronic Hardware
44Y3957
Standoff, Round Female, Ss, 34.93Mm; Standoff Material Raf Electronic Hardware 44Y3957
STANDOFF, ROUND FEMALE, SS, 34.93MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:34.93mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, SS, 34.93MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:34.93mm; External Width:6.35mm

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1698-632-SS 1698-632-SS 44Y3957
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 34.93Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details