RAF Electronic Hardware Female Standoffs Inch 1697-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1697-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1697-632-SS
Female Standoffs Inch 1697-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Ss, 33.37Mm; Standoff Material Raf Electronic Hardware - 44Y3948 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 33.37Mm; Standoff Material Raf Electronic Hardware
44Y3948
Standoff, Round Female, Ss, 33.37Mm; Standoff Material Raf Electronic Hardware 44Y3948
STANDOFF, ROUND FEMALE, SS, 33.37MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:33.34mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, SS, 33.37MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:33.34mm; External Width:6.35mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1697-632-SS
Standoffs & Spacers 1697-632-SS
Standoffs & Spacers 1/4 RD FM S/O 1-5/16 6-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 1-5/16 6-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1697-632-SS 44Y3948 1697-632-SS
Product Name Female Standoffs Inch Standoff, Round Female, Ss, 33.37Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details