RAF Electronic Hardware Female Standoffs Inch 1696-832-AL

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 1696-832-AL from RAF Electronic Hardware is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has an 8-32 thread and a length of 1-1/4 inches. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and corrosion-resistant standoffs.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 1696-832-AL from RAF Electronic Hardware is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has an 8-32 thread and a length of 1-1/4 inches. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and corrosion-resistant standoffs.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1696-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1696-832-AL
Female Standoffs Inch 1696-832-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1696-832-AL
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details