STANDOFF, ROUND FEMALE, ALU, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm; Product Range:
Standoffs & Spacers 1/4 RD FM S/O 1-1/4 8-32 AL CLR IRIDITE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 44Y3940 | 1696-832-AL-7 |
| Product Name | Standoff, Round Female, Alu, 31.75Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff; Female / Female Standoff; Round | Standoff |