RAF Electronic Hardware Female Standoffs Inch 1696-632-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1696-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1696-632-SS
Female Standoffs Inch 1696-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1696-632-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1696-632-SS-ND
Board Spacers, Standoffs 1772-1696-632-SS-ND
"Round Standoff Threaded #6-32 Stainless Steel 1.250"" (31.75mm)"

"Round Standoff Threaded #6-32 Stainless Steel 1.250"" (31.75mm)"

Buy Now Datasheet
Standoff, Round Female, Ss, 31.75Mm; Standoff Material Raf Electronic Hardware - 44Y3939 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 31.75Mm; Standoff Material Raf Electronic Hardware
44Y3939
Standoff, Round Female, Ss, 31.75Mm; Standoff Material Raf Electronic Hardware 44Y3939
STANDOFF, ROUND FEMALE, SS, 31.75MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 31.75MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1696-632-SS
Standoffs & Spacers 1696-632-SS
Standoffs & Spacers 1/4 RD FM S/O 1-1/4 6-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 1-1/4 6-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1696-632-SS 1772-1696-632-SS-ND 44Y3939 1696-632-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Ss, 31.75Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details