RAF Electronic Hardware Female Standoffs Inch 1696-632-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1696-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1696-632-AL
Female Standoffs Inch 1696-632-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3050-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3050-ND
Board Spacers, Standoffs 1772-3050-ND
"Round Standoff Threaded #6-32 Aluminum 1.250"" (31.75mm)"

"Round Standoff Threaded #6-32 Aluminum 1.250"" (31.75mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1696-632-AL
Standoffs & Spacers 1696-632-AL
Standoffs & Spacers 1/4 Rd X 1-1/4 Length Round Standoff

Standoffs & Spacers 1/4 Rd X 1-1/4 Length Round Standoff

Buy Now Datasheet
Standoff, Round Female, Alu, 31.75Mm; Standoff Material Raf Electronic Hardware - 06W0439 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 31.75Mm; Standoff Material Raf Electronic Hardware
06W0439
Standoff, Round Female, Alu, 31.75Mm; Standoff Material Raf Electronic Hardware 06W0439
STANDOFF, ROUND FEMALE, ALU, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, ALU, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1696-632-AL 1772-3050-ND 1696-632-AL 06W0439
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Alu, 31.75Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Nylon Standoffs - HNST4-250-1 - bisco industries
Specs
Type & Shape Standoff
View Details