Standoffs & Spacers 1/4 RD FM S/O 1-3/16 8-32 STAINLESS STEEL
STANDOFF, ROUND FEMALE, SS, 30.16MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1695-832-SS | 1695-832-SS | 44Y3933 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Standoff, Round Female, Ss, 30.16Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Round |