RAF Electronic Hardware Female Standoffs Inch 1693-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1693-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1693-832-N
Female Standoffs Inch 1693-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Nylon, 26.99Mm; Standoff Material Raf Electronic Hardware - 44Y3914 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 26.99Mm; Standoff Material Raf Electronic Hardware
44Y3914
Standoff, Round Female, Nylon, 26.99Mm; Standoff Material Raf Electronic Hardware 44Y3914
STANDOFF, ROUND FEMALE, NYLON, 26.99MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:26.99mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, NYLON, 26.99MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:26.99mm; External Width:6.35mm

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1693-832-N
Standoffs & Spacers 1693-832-N
Standoffs & Spacers 1/4 RD FM S/O 1-1/16 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 1-1/16 8-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1693-832-N 44Y3914 1693-832-N
Product Name Female Standoffs Inch Standoff, Round Female, Nylon, 26.99Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1634698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Square Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-A083280 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Square
Mounting Threaded
Material Metal; Aluminum
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details