RAF Electronic Hardware Female Standoffs Inch 1693-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1693-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1693-632-SS
Female Standoffs Inch 1693-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1693-632-SS
Standoffs & Spacers 1693-632-SS
Standoffs & Spacers 1/4 RD FM S/O 1-1/16 6-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 1-1/16 6-32 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 26.99Mm; Standoff Material Raf Electronic Hardware - 44Y3912 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 26.99Mm; Standoff Material Raf Electronic Hardware
44Y3912
Standoff, Round Female, Ss, 26.99Mm; Standoff Material Raf Electronic Hardware 44Y3912
STANDOFF, ROUND FEMALE, SS, 26.99MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:26.99mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, SS, 26.99MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:26.99mm; External Width:6.35mm

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1693-632-SS 1693-632-SS 44Y3912
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 26.99Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-6440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 2023392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details