STANDOFF, ROUND FEMALE, SS, 23.81MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm
Standoffs & Spacers SS 8-32 15/16in Round FEM Standoff
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1691-832-SS | 44Y3889 | 1691-832-SS |
| Product Name | Female Standoffs Inch | Standoff, Round Female, Ss, 23.81Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Round | Standoff |